TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X7R1C154K050BA

Description
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181686-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181686-6-ND
Ceramic Capacitors 445-181686-6-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-181686-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181686-2-ND
Ceramic Capacitors 445-181686-2-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-181686-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181686-1-ND
Ceramic Capacitors 445-181686-1-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 16V Capacitor
60-CGA2B2X7R1C154K050BA
0.15UF 16V Capacitor 60-CGA2B2X7R1C154K050BA
CAP CER 0.15UF 16V X7R 0402 Product overview: CGA2B2X7R1C154K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1C154K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 16V X7R 0402 Product overview: CGA2B2X7R1C154K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1C154K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.15Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
78AH1356
Cap, Aec-Q200, 0.15Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 78AH1356
CAP, AEC-Q200, 0.15UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.15UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-181686-6-ND 445-181686-2-ND 60-CGA2B2X7R1C154K050BA 78AH1356
Product Name Ceramic Capacitors Ceramic Capacitors 0.15UF 16V Capacitor Cap, Aec-Q200, 0.15Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details