TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X5R1H332M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X5R1H332M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X5R1H332M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X5R1H332M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12224-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12224-1-ND
Ceramic Capacitors 445-12224-1-ND
3300pF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

3300pF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12224-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12224-2-ND
Ceramic Capacitors 445-12224-2-ND
3300pF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

3300pF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-CGA2B2X5R1H332M050BA
3300PF 50V Capacitor 60-CGA2B2X5R1H332M050BA
CAP CER 3300PF 50V X5R 0402 Product overview: CGA2B2X5R1H332M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1H332M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V X5R 0402 Product overview: CGA2B2X5R1H332M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1H332M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X5R1H332M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X5R1H332M050BA
Ceramic Capacitors CGA2B2X5R1H332M050BA
CAP CER 3300PF 50V X5R 0402

CAP CER 3300PF 50V X5R 0402

Supplier's Site Datasheet
Mlcc,0402,x5R,50V,3.3Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6320 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,50V,3.3Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6320
Mlcc,0402,x5R,50V,3.3Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6320
MLCC,0402,X5R,50V,3. 3nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,50V,3.3nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X5R1H332M050BA 445-12224-1-ND 60-CGA2B2X5R1H332M050BA CGA2B2X5R1H332M050BA 51X6320
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 3300PF 50V Capacitor Ceramic Capacitors Mlcc,0402,x5R,50V,3.3Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers