TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X5R1H152K050BA

Description
1500pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12217-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12217-2-ND
Ceramic Capacitors 445-12217-2-ND
1500pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12217-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12217-1-ND
Ceramic Capacitors 445-12217-1-ND
1500pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF 50V Capacitor
60-CGA2B2X5R1H152K050BA
1500PF 50V Capacitor 60-CGA2B2X5R1H152K050BA
CAP CER 1500PF 50V X5R 0402 Product overview: CGA2B2X5R1H152K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1H152K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V X5R 0402 Product overview: CGA2B2X5R1H152K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1H152K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 445-12217-2-ND 60-CGA2B2X5R1H152K050BA
Product Name Ceramic Capacitors 1500PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers