TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X5R1E223M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X5R1E223M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X5R1E223M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X5R1E223M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12178-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12178-2-ND
Ceramic Capacitors 445-12178-2-ND
0.022µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12178-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12178-1-ND
Ceramic Capacitors 445-12178-1-ND
0.022µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12178-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12178-6-ND
Ceramic Capacitors 445-12178-6-ND
0.022µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 25V Capacitor
60-CGA2B2X5R1E223M050BA
0.022UF 25V Capacitor 60-CGA2B2X5R1E223M050BA
CAP CER 0.022UF 25V X5R 0402 Product overview: CGA2B2X5R1E223M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1E223M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 25V X5R 0402 Product overview: CGA2B2X5R1E223M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1E223M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X5R1E223M050BA 445-12178-2-ND 445-12178-6-ND 60-CGA2B2X5R1E223M050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.022UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers