TDK U.S.A. Corporation Ceramic Capacitors CGA2B2NP02A471J050BA

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B2NP02A471J050BATR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2NP02A471J050BADKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V NP0 0402

CAP CER 470PF 100V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2NP02A471J050BACT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V NP0 0402

CAP CER 470PF 100V NP0 0402

Buy Now Datasheet
Singapore, Singapore
470PF 100V Capacitor
60-CGA2B2NP02A471J050BA
470PF 100V Capacitor 60-CGA2B2NP02A471J050BA
CAP CER 470PF 100V NP0 0402 Product overview: CGA2B2NP02A471J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP02A471J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V NP0 0402 Product overview: CGA2B2NP02A471J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP02A471J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4476
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4476
CAP, 470PF, 100V, 5%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 100V, 5%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CGA2B2NP02A471J050BA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CGA2B2NP02A471J050BA
Capacitors - Ceramic Capacitors CGA2B2NP02A471J050BA
CAP CER 470PF 100V NP0 0402

CAP CER 470PF 100V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B2NP02A471J050BATR-ND 445-CGA2B2NP02A471J050BADKR-ND 60-CGA2B2NP02A471J050BA 68AC4476 CGA2B2NP02A471J050BA
Product Name Ceramic Capacitors Ceramic Capacitors 470PF 100V Capacitor Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details