TDK U.S.A. Corporation Ceramic Capacitors CGA2B2NP02A221J050BA

Description
CAP CER 220PF 100V NP0 0402
Request a Quote Datasheet
Description
CAP CER 220PF 100V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B2NP02A221J050BACT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V NP0 0402

CAP CER 220PF 100V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2NP02A221J050BATR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2NP02A221J050BADKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V NP0 0402

CAP CER 220PF 100V NP0 0402

Buy Now Datasheet
Singapore, Singapore
220PF 100V Capacitor
60-CGA2B2NP02A221J050BA
220PF 100V Capacitor 60-CGA2B2NP02A221J050BA
CAP CER 220PF 100V NP0 0402 Product overview: CGA2B2NP02A221J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP02A221J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V NP0 0402 Product overview: CGA2B2NP02A221J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP02A221J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4475
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4475
CAP, 220PF, 100V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 100V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B2NP02A221J050BACT-ND 445-CGA2B2NP02A221J050BADKR-ND 60-CGA2B2NP02A221J050BA 68AC4475
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 100V Capacitor Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details