High Temperature Application
CAP CER 680PF 50V NP0 0402 Product overview: CGA2B2NP01H681J050BA
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 680PF, 50V, 5%, C0G/NP0, 0402; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2NP01H681J050BA | 60-CGA2B2NP01H681J050BA | 445-12148-2-ND | 445-12148-6-ND | 68AC4473 |
| Product Name | Multilayer Ceramic Chip Capacitor | 680PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 680Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF |