TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2NP01H560J050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2NP01H560J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2NP01H560J050BA
Multilayer Ceramic Chip Capacitor CGA2B2NP01H560J050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12145-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12145-1-ND
Ceramic Capacitors 445-12145-1-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12145-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12145-2-ND
Ceramic Capacitors 445-12145-2-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
56PF 50V Capacitor
60-CGA2B2NP01H560J050BA
56PF 50V Capacitor 60-CGA2B2NP01H560J050BA
CAP CER 56PF 50V NP0 0402 Product overview: CGA2B2NP01H560J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H560J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 56PF 50V NP0 0402 Product overview: CGA2B2NP01H560J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H560J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2NP01H560J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2NP01H560J050BA
Ceramic Capacitors CGA2B2NP01H560J050BA
CAP CER 56PF 50V NP0 0402

CAP CER 56PF 50V NP0 0402

Supplier's Site Datasheet
Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6273 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6273
Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6273
MLCC,0402,NP0,50V,56 pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,NP0,50V,56pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2NP01H560J050BA 445-12145-1-ND 60-CGA2B2NP01H560J050BA CGA2B2NP01H560J050BA 51X6273
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 56PF 50V Capacitor Ceramic Capacitors Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers