High Temperature Application
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 220PF 50V NP0 0402 Product overview: CGA2B2NP01H221J050BA
CAP CER 220PF 50V NP0 0402
CAP, 220PF, 50V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2NP01H221J050BA | 445-12129-6-ND | 445-12129-2-ND | 60-CGA2B2NP01H221J050BA | CGA2B2NP01H221J050BA | 68AC4467 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 220PF 50V Capacitor | Ceramic Capacitors | Cap, 220Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |