High Temperature Application
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 10PF 50V NP0 0402 Product overview: CGA2B2NP01H100D050BA
TDK CGA2B2NP01H100D050BA
TDK CGA2B2NP01H100D050BA
CAP, 10PF, 50V, C0G/NP0, 0402; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 10PF 50V NP0 0402
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2NP01H100D050BA | 445-12120-6-ND | 445-12120-1-ND | 60-CGA2B2NP01H100D050BA | 1796006 | 68AC4461 | 769-CGA2B2NP01H100D050BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 10PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Cap, 10Pf, 50V, C0G/np0, 0402; Capacitance Tdk | CAP CER 10PF 50V NP0 0402 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Technology | Multilayer | Multilayer | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | C0G | |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF |