TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors CGA2B2NP01H020C050BA

Description
TDK CGA2B2NP01H020C050BA
Request a Quote Datasheet
Description
TDK CGA2B2NP01H020C050BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1795894 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795894
MLCCs - Multilayer Ceramic Capacitors 1795894
TDK CGA2B2NP01H020C050BA

TDK CGA2B2NP01H020C050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795215 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795215
MLCCs - Multilayer Ceramic Capacitors 1795215
TDK CGA2B2NP01H020C050BA

TDK CGA2B2NP01H020C050BA

Supplier's Site
Ceramic Capacitors - 445-12133-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12133-1-ND
Ceramic Capacitors 445-12133-1-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12133-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12133-2-ND
Ceramic Capacitors 445-12133-2-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12133-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12133-6-ND
Ceramic Capacitors 445-12133-6-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2Pf, 50V, C0G/np0, 0402; Capacitance Tdk - 68AC4453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, C0G/np0, 0402; Capacitance Tdk
68AC4453
Cap, 2Pf, 50V, C0G/np0, 0402; Capacitance Tdk 68AC4453
CAP, 2PF, 50V, C0G/NP0, 0402; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 2PF, 50V, C0G/NP0, 0402; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1795894 445-12133-1-ND 445-12133-6-ND 68AC4453
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2Pf, 50V, C0G/np0, 0402; Capacitance Tdk
Technology Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details