High Temperature Application
CAP CER 1PF 50V NP0 0402 Product overview: CGA2B2NP01H010C050BA
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
TDK CGA2B2NP01H010C050BA
TDK CGA2B2NP01H010C050BA
CAP, 1PF, 50V, C0G/NP0, 0402; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2NP01H010C050BA | 60-CGA2B2NP01H010C050BA | 445-12127-1-ND | 445-12127-6-ND | 1795214 | 68AC4452 |
| Product Name | Multilayer Ceramic Chip Capacitor | 1PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 1Pf, 50V, C0G/np0, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | |
| Capacitance Range | 1.00E-6 microF | 1.00E-6 microF | 1.00E-6 microF |