TDK U.S.A. Corporation 330PF 100V Capacitor CGA2B2C0G2A331J050BE

Description
CAP CER 330PF 100V C0G/NP0 0402 Product overview: CGA2B2C0G2A331J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A331J05 0BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 330PF 100V C0G/NP0 0402 Product overview: CGA2B2C0G2A331J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A331J05 0BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330PF 100V Capacitor
60-CGA2B2C0G2A331J050BE
330PF 100V Capacitor 60-CGA2B2C0G2A331J050BE
CAP CER 330PF 100V C0G/NP0 0402 Product overview: CGA2B2C0G2A331J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A331J05 0BE can be used for catalog matching and distributor lookup.

CAP CER 330PF 100V C0G/NP0 0402 Product overview: CGA2B2C0G2A331J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G2A331J050BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Test and Measurement - Function Generators -  - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement - Function Generators
Test and Measurement - Function Generators
Manufacturer: AMIS Category: Test and Measurement - Function Generators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Boost Switching Regulator IC Positive Fixed 4V 1 Output 100mA SC-74A, SOT-753 Applications: Buck Converters

Manufacturer: AMIS
Category: Test and Measurement - Function Generators
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: Boost Switching Regulator IC Positive Fixed 4V 1 Output 100mA SC-74A, SOT-753
Applications: Buck Converters

Buy Now Datasheet
Ceramic Capacitors - 445-175656-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175656-6-ND
Ceramic Capacitors 445-175656-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175656-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175656-2-ND
Ceramic Capacitors 445-175656-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175656-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175656-1-ND
Ceramic Capacitors 445-175656-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
39AH0314
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 39AH0314
CAP, AEC-Q200, 330PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 58AC2337 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
58AC2337
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 58AC2337
MLCC,0402,C0G,100V,3 30pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,330pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA2B2C0G2A331J050BE 445-175656-6-ND 445-175656-2-ND 39AH0314
Product Name 330PF 100V Capacitor Test and Measurement - Function Generators Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details