TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H681J050BD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H681J050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H681J050BD
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H681J050BD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9667-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9667-1-ND
Ceramic Capacitors 445-9667-1-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9667-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9667-6-ND
Ceramic Capacitors 445-9667-6-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9667-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9667-2-ND
Ceramic Capacitors 445-9667-2-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 50V Capacitor
60-CGA2B2C0G1H681J050BD
680PF 50V Capacitor 60-CGA2B2C0G1H681J050BD
CAP CER 680PF 50V 0402 EPOXY Product overview: CGA2B2C0G1H681J050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H681J05 0BD can be used for catalog matching and distributor lookup.

CAP CER 680PF 50V 0402 EPOXY Product overview: CGA2B2C0G1H681J050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H681J050BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2C0G1H681J050BD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G1H681J050BD
Ceramic Capacitors CGA2B2C0G1H681J050BD
CAP CER 680PF 50V 0402 EPOXY

CAP CER 680PF 50V 0402 EPOXY

Supplier's Site Datasheet
Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6239 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6239
Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6239
MLCC,0402,C0G,50V,68 0pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,50V,680pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H681J050BD 445-9667-1-ND 445-9667-6-ND 60-CGA2B2C0G1H681J050BD CGA2B2C0G1H681J050BD 51X6239
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 680PF 50V Capacitor Ceramic Capacitors Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers