General (Up to 50V)
CAP CER 56PF 50V C0G 0402 Product overview: CGA2B2C0G1H560J050BA
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 56PF 50V C0G 0402
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2C0G1H560J050BA | 60-CGA2B2C0G1H560J050BA | 445-5593-1-ND | 445-5593-6-ND | CGA2B2C0G1H560J050BA |
| Product Name | Multilayer Ceramic Chip Capacitor | 56PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | 5.60E-5 microF |