TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H4R7C050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H4R7C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H4R7C050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H4R7C050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4.7PF 50V Capacitor
60-CGA2B2C0G1H4R7C050BA
4.7PF 50V Capacitor 60-CGA2B2C0G1H4R7C050BA
CAP CER 4.7PF 50V C0G 0402 Product overview: CGA2B2C0G1H4R7C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H4R7C05 0BA can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 50V C0G 0402 Product overview: CGA2B2C0G1H4R7C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H4R7C050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5577-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5577-1-ND
Ceramic Capacitors 445-5577-1-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5577-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5577-6-ND
Ceramic Capacitors 445-5577-6-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5577-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5577-2-ND
Ceramic Capacitors 445-5577-2-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2C0G1H4R7C050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G1H4R7C050BA
Ceramic Capacitors CGA2B2C0G1H4R7C050BA
CAP CER 4.7PF 50V C0G 0402

CAP CER 4.7PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H4R7C050BA 60-CGA2B2C0G1H4R7C050BA 445-5577-1-ND 445-5577-6-ND CGA2B2C0G1H4R7C050BA
Product Name Multilayer Ceramic Chip Capacitor 4.7PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers