TDK Corporation 33PF 50V Capacitor CGA2B2C0G1H330J050BA

Description
CAP CER 33PF 50V C0G 0402 Product overview: CGA2B2C0G1H330J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H330J05 0BA can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 33PF 50V C0G 0402 Product overview: CGA2B2C0G1H330J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H330J05 0BA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, features a capacitance of 33 pF with a tolerance of ±5%. It is designed with a C0G/NP0 dielectric, ensuring stable performance across a wide temperature range. The capacitor has a rated voltage of 50 V and is compliant with RoHS standards. This component is suitable for applications requiring high reliability, such as automotive and industrial electronics, due to its AEC-Q200 qualification. Its compact size and low residual inductance make it ideal for decoupling and filtering applications.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, features a capacitance of 33 pF with a tolerance of ±5%. It is designed with a C0G/NP0 dielectric, ensuring stable performance across a wide temperature range. The capacitor has a rated voltage of 50 V and is compliant with RoHS standards. This component is suitable for applications requiring high reliability, such as automotive and industrial electronics, due to its AEC-Q200 qualification. Its compact size and low residual inductance make it ideal for decoupling and filtering applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 50V Capacitor
60-CGA2B2C0G1H330J050BA
33PF 50V Capacitor 60-CGA2B2C0G1H330J050BA
CAP CER 33PF 50V C0G 0402 Product overview: CGA2B2C0G1H330J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H330J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G 0402 Product overview: CGA2B2C0G1H330J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H330J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5590-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5590-2-ND
Ceramic Capacitors 445-5590-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5590-1-ND
Ceramic Capacitors 445-5590-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5590-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5590-6-ND
Ceramic Capacitors 445-5590-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 33 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk - 12T1513 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 33 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk
12T1513
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 33 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk 12T1513
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 33 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 33 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9577 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9577
Smd Multilayer Ceramic Capacitor, Cga Series, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9577
SMD Multilayer Ceramic Capacitor, CGA Series, 33 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 33 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2C0G1H330J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G1H330J050BA
Ceramic Capacitors CGA2B2C0G1H330J050BA
CAP CER 33PF 50V C0G 0402

CAP CER 33PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA2B2C0G1H330J050BA 445-5590-2-ND 445-5590-6-ND 12T1513 CGA2B2C0G1H330J050BA
Product Name 33PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 33 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details