TDK U.S.A. Corporation Ceramic Capacitors CGA2B2C0G1H221J050BE

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B2C0G1H221J050BECT-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2C0G1H221J050BETR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2C0G1H221J050BEDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,c0G,50V,0.22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 68AH9300 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,50V,0.22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
68AH9300
Mlcc,0402,c0G,50V,0.22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 68AH9300
MLCC,0402,C0G,50V,0. 22NF,0.5MM / TAPE AND REEL ROHS COMPLIANT: YES

MLCC,0402,C0G,50V,0.22NF,0.5MM / TAPE AND REEL ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4518
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4518
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA2B2C0G1H221J050BECT-ND 445-CGA2B2C0G1H221J050BEDKR-ND 68AH9300
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,50V,0.22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers