General (Up to 50V)
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 150PF 50V C0G 0402 Product overview: CGA2B2C0G1H151J050BA
SMD Multilayer Ceramic Capacitor, CGA Series, 150 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP CER 150PF 50V C0G 0402
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2C0G1H151J050BA | 445-5598-1-ND | 445-5598-6-ND | 60-CGA2B2C0G1H151J050BA | 52W9568 | CGA2B2C0G1H151J050BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 150PF 50V Capacitor | Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |