TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H030C050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H030C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H030C050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H030C050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5574-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5574-2-ND
Ceramic Capacitors 445-5574-2-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5574-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5574-6-ND
Ceramic Capacitors 445-5574-6-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5574-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5574-1-ND
Ceramic Capacitors 445-5574-1-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3PF 50V Capacitor
60-CGA2B2C0G1H030C050BA
3PF 50V Capacitor 60-CGA2B2C0G1H030C050BA
CAP CER 3PF 50V C0G 0402 Product overview: CGA2B2C0G1H030C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H030C05 0BA can be used for catalog matching and distributor lookup.

CAP CER 3PF 50V C0G 0402 Product overview: CGA2B2C0G1H030C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H030C050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 3 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9555 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 3 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9555
Smd Multilayer Ceramic Capacitor, Cga Series, 3 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9555
SMD Multilayer Ceramic Capacitor, CGA Series, 3 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 3 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA2B2C0G1H030C050BA
CAP CER 3PF 50V C0G 0402

CAP CER 3PF 50V C0G 0402

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H030C050BA 445-5574-2-ND 445-5574-6-ND 60-CGA2B2C0G1H030C050BA 52W9555 CGA2B2C0G1H030C050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3PF 50V Capacitor Smd Multilayer Ceramic Capacitor, Cga Series, 3 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details