TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H010C050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H010C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H010C050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H010C050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1PF 50V Capacitor
60-CGA2B2C0G1H010C050BA
1PF 50V Capacitor 60-CGA2B2C0G1H010C050BA
CAP CER 1PF 50V C0G 0402 Product overview: CGA2B2C0G1H010C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H010C05 0BA can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G 0402 Product overview: CGA2B2C0G1H010C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H010C050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5570-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5570-2-ND
Ceramic Capacitors 445-5570-2-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5570-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5570-1-ND
Ceramic Capacitors 445-5570-1-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5570-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5570-6-ND
Ceramic Capacitors 445-5570-6-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9553 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9553
Smd Multilayer Ceramic Capacitor, Cga Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9553
SMD Multilayer Ceramic Capacitor, CGA Series, 1 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 1 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
TDK CGA2B2C0G1H010C050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 1 pF, 50 V,0.25pF, C0G / NP0, CGA Series - 769-CGA2B2C0G1H010C050BA - Utmel Electronic Limited
Hong Kong, China
TDK CGA2B2C0G1H010C050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 1 pF, 50 V,0.25pF, C0G / NP0, CGA Series
769-CGA2B2C0G1H010C050BA
TDK CGA2B2C0G1H010C050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 1 pF, 50 V,0.25pF, C0G / NP0, CGA Series 769-CGA2B2C0G1H010C050BA
TDK CGA2B2C0G1H010C050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 1 pF, 50 V,0.25pF, C0G / NP0, CGA Series

TDK CGA2B2C0G1H010C050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 1 pF, 50 V,0.25pF, C0G / NP0, CGA Series

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H010C050BA 60-CGA2B2C0G1H010C050BA 445-5570-2-ND 445-5570-6-ND 52W9553 769-CGA2B2C0G1H010C050BA
Product Name Multilayer Ceramic Chip Capacitor 1PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk TDK CGA2B2C0G1H010C050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 1 pF, 50 V,0.25pF, C0G / NP0, CGA Series
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details