TDK U.S.A. Corporation 0.33UF 16V Capacitor CGA2B1X7S1C334K050BC

Description
CAP CER 0.33UF 16V X7S 0402 Product overview: CGA2B1X7S1C334K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7S1C334K05 0BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.33UF 16V X7S 0402 Product overview: CGA2B1X7S1C334K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7S1C334K05 0BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF 16V Capacitor
60-CGA2B1X7S1C334K050BC
0.33UF 16V Capacitor 60-CGA2B1X7S1C334K050BC
CAP CER 0.33UF 16V X7S 0402 Product overview: CGA2B1X7S1C334K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7S1C334K05 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 16V X7S 0402 Product overview: CGA2B1X7S1C334K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7S1C334K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-180203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180203-6-ND
Ceramic Capacitors 445-180203-6-ND
0.33µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180203-2-ND
Ceramic Capacitors 445-180203-2-ND
0.33µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180203-1-ND
Ceramic Capacitors 445-180203-1-ND
0.33µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1328927-CGA2B1X7S1C334K050BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328927-CGA2B1X7S1C334K050BC
Capacitors - Ceramic Capacitors 1328927-CGA2B1X7S1C334K050BC
Manufacturer: TDK Corporation Win Source Part Number: 1328927-CGA2B1X7S1C3 34K050BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA2B1X7S1C334K050BC -ND,445-180203-6,445 -180203-1,445-180203 -2,CGA2B1X7S1C334KT0 00F RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328927-CGA2B1X7S1C334K050BC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA2B1X7S1C334K050BC-ND,445-180203-6,445-180203-1,445-180203-2,CGA2B1X7S1C334KT000F
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CGA2B1X7S1C334K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1X7S1C334K050BC
Ceramic Capacitors CGA2B1X7S1C334K050BC
CAP CER 0.33UF 16V X7S 0402

CAP CER 0.33UF 16V X7S 0402

Supplier's Site Datasheet
Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6201 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6201
Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6201
MLCC,0402,X7S,16V,0. 33µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,16V,0.33µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
71AH2766
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 71AH2766
CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA2B1X7S1C334K050BC 445-180203-6-ND 445-180203-2-ND 1328927-CGA2B1X7S1C334K050BC CGA2B1X7S1C334K050BC 51X6201
Product Name 0.33UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7S,16V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers