TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B1X7R1E473K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B1X7R1E473K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B1X7R1E473K050BC
Multilayer Ceramic Chip Capacitor CGA2B1X7R1E473K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5610-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5610-2-ND
Ceramic Capacitors 445-5610-2-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5610-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5610-6-ND
Ceramic Capacitors 445-5610-6-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5610-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5610-1-ND
Ceramic Capacitors 445-5610-1-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 25V Capacitor
60-CGA2B1X7R1E473K050BC
0.047UF 25V Capacitor 60-CGA2B1X7R1E473K050BC
CAP CER 0.047UF 25V X7R 0402 Product overview: CGA2B1X7R1E473K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1E473K05 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X7R 0402 Product overview: CGA2B1X7R1E473K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1E473K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Tdk - 69AC5257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Tdk
69AC5257
Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Tdk 69AC5257
CAP, 0.047µF, 25V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 25V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 12T1488 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
12T1488
Mlcc,0402,x7R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 12T1488
MLCC,0402,X7R,25V,47 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,47nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B1X7R1E473K050BC 445-5610-2-ND 445-5610-6-ND 60-CGA2B1X7R1E473K050BC 69AC5257 12T1488
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.047UF 25V Capacitor Cap, 0.047Μf, 25V, 10%, X7R, 0402; Capacitance Tdk Mlcc,0402,x7R,25V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details