TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B1X7R1C104K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B1X7R1C104K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B1X7R1C104K050BC
Multilayer Ceramic Chip Capacitor CGA2B1X7R1C104K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 16V Capacitor
60-CGA2B1X7R1C104K050BC
0.1UF 16V Capacitor 60-CGA2B1X7R1C104K050BC
CAP CER 0.1UF 16V X7R 0402 Product overview: CGA2B1X7R1C104K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1C104K05 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0402 Product overview: CGA2B1X7R1C104K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1C104K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302806-CGA2B1X7R1C104K050BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302806-CGA2B1X7R1C104K050BC
Capacitors - Ceramic Capacitors 1302806-CGA2B1X7R1C104K050BC
Win Source Part Number: 1302806-CGA2B1X7R1C1 04K050BC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA2B1X7R1C104K,445- 5613-1,445-5613-2,CG A2B1X7R1C104KT0Y0F,4 45-5613-6

Win Source Part Number: 1302806-CGA2B1X7R1C104K050BC
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA2B1X7R1C104K,445-5613-1,445-5613-2,CGA2B1X7R1C104KT0Y0F,445-5613-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9039969 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9039969
MLCCs - Multilayer Ceramic Capacitors 9039969
TDK CGA2B1X7R1C104K050BC

TDK CGA2B1X7R1C104K050BC

Supplier's Site
Ceramic Capacitors - 445-5613-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5613-2-ND
Ceramic Capacitors 445-5613-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5613-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5613-1-ND
Ceramic Capacitors 445-5613-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5613-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5613-6-ND
Ceramic Capacitors 445-5613-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B1X7R1C104K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1X7R1C104K050BC
Ceramic Capacitors CGA2B1X7R1C104K050BC
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 0402; Capacitance Tdk - 04X3141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 0402; Capacitance Tdk
04X3141
Ceramic Capacitor, 0.1Uf, 16V, X7R, 0402; Capacitance Tdk 04X3141
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk - 40Y2189 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk
40Y2189
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk 40Y2189
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 16 V Rohs Compliant Tdk - 52W9551 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 16 V Rohs Compliant Tdk
52W9551
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 16 V Rohs Compliant Tdk 52W9551
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 16 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B1X7R1C104K050BC 60-CGA2B1X7R1C104K050BC 1302806-CGA2B1X7R1C104K050BC 9039969 445-5613-2-ND 445-5613-6-ND CGA2B1X7R1C104K050BC 04X3141 40Y2189
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 16V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 0402; Capacitance Tdk Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details