TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B1X5R1C224M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B1X5R1C224M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B1X5R1C224M050BC
Multilayer Ceramic Chip Capacitor CGA2B1X5R1C224M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12172-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12172-2-ND
Ceramic Capacitors 445-12172-2-ND
0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12172-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12172-1-ND
Ceramic Capacitors 445-12172-1-ND
0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12172-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12172-6-ND
Ceramic Capacitors 445-12172-6-ND
0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 16V Capacitor
60-CGA2B1X5R1C224M050BC
0.22UF 16V Capacitor 60-CGA2B1X5R1C224M050BC
CAP CER 0.22UF 16V X5R 0402 Product overview: CGA2B1X5R1C224M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X5R1C224M05 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X5R 0402 Product overview: CGA2B1X5R1C224M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X5R1C224M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B1X5R1C224M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1X5R1C224M050BC
Ceramic Capacitors CGA2B1X5R1C224M050BC
CAP CER 0.22UF 16V X5R 0402

CAP CER 0.22UF 16V X5R 0402

Supplier's Site Datasheet
Mlcc,0402,x5R,16V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6188 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,16V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6188
Mlcc,0402,x5R,16V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6188
MLCC,0402,X5R,16V,0. 22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,16V,0.22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 73AJ2612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
73AJ2612
Cap, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 73AJ2612
CAP, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B1X5R1C224M050BC 445-12172-2-ND 445-12172-6-ND 60-CGA2B1X5R1C224M050BC CGA2B1X5R1C224M050BC 51X6188
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.22UF 16V Capacitor Ceramic Capacitors Mlcc,0402,x5R,16V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details