TDK U.S.A. Corporation 820PF 100V Capacitor CGA2B1C0G2A821J050BC

Description
CAP CER 820PF 100V C0G 0402 Product overview: CGA2B1C0G2A821J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A821J05 0BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 820PF 100V C0G 0402 Product overview: CGA2B1C0G2A821J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A821J05 0BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820PF 100V Capacitor
60-CGA2B1C0G2A821J050BC
820PF 100V Capacitor 60-CGA2B1C0G2A821J050BC
CAP CER 820PF 100V C0G 0402 Product overview: CGA2B1C0G2A821J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A821J05 0BC can be used for catalog matching and distributor lookup.

CAP CER 820PF 100V C0G 0402 Product overview: CGA2B1C0G2A821J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A821J050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-172681-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172681-2-ND
Ceramic Capacitors 445-172681-2-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172681-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172681-6-ND
Ceramic Capacitors 445-172681-6-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172681-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172681-1-ND
Ceramic Capacitors 445-172681-1-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B1C0G2A821J050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1C0G2A821J050BC
Ceramic Capacitors CGA2B1C0G2A821J050BC
CAP CER 820PF 100V C0G 0402

CAP CER 820PF 100V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA2B1C0G2A821J050BC 445-172681-2-ND 445-172681-6-ND CGA2B1C0G2A821J050BC
Product Name 820PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers