TDK U.S.A. Corporation Ceramic Capacitors CGA2B1C0G2A102J050BE

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175652-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175652-2-ND
Ceramic Capacitors 445-175652-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175652-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175652-6-ND
Ceramic Capacitors 445-175652-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175652-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175652-1-ND
Ceramic Capacitors 445-175652-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B1C0G2A102J050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1C0G2A102J050BE
Ceramic Capacitors CGA2B1C0G2A102J050BE
CAP CER 1000PF 100V C0G/NP0 0402

CAP CER 1000PF 100V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
39AH0306
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 39AH0306
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 58AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
58AC2332
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 58AC2332
MLCC,0402,C0G,100V,1 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,1nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175652-2-ND 445-175652-6-ND CGA2B1C0G2A102J050BE 39AH0306
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details