TDK U.S.A. Corporation 1000PF 100V Capacitor CGA2B1C0G2A102J050BC

Description
CAP CER 1000PF 100V C0G 0402 Product overview: CGA2B1C0G2A102J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A102J05 0BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 100V C0G 0402 Product overview: CGA2B1C0G2A102J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A102J05 0BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 100V Capacitor
60-CGA2B1C0G2A102J050BC
1000PF 100V Capacitor 60-CGA2B1C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402 Product overview: CGA2B1C0G2A102J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A102J05 0BC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G 0402 Product overview: CGA2B1C0G2A102J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A102J050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-172682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172682-6-ND
Ceramic Capacitors 445-172682-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172682-1-ND
Ceramic Capacitors 445-172682-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172682-2-ND
Ceramic Capacitors 445-172682-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4445
Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4445
CAP, 1000PF, 100V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 87X4997 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
87X4997
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 87X4997
MLCC,0402,C0G,100V,1 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,1nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 68AH9297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
68AH9297
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 68AH9297
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA2B1C0G2A102J050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1C0G2A102J050BC
Ceramic Capacitors CGA2B1C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402

CAP CER 1000PF 100V C0G 0402

Supplier's Site Datasheet
CAP CER 1000PF 100V C0G 0402 - 769-CGA2B1C0G2A102J050BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V C0G 0402
769-CGA2B1C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402 769-CGA2B1C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402

CAP CER 1000PF 100V C0G 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA2B1C0G2A102J050BC 445-172682-6-ND 445-172682-1-ND 68AC4445 87X4997 CGA2B1C0G2A102J050BC 769-CGA2B1C0G2A102J050BC
Product Name 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors CAP CER 1000PF 100V C0G 0402
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details