TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1E222K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1E222K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1E222K030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1E222K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2200PF 25V Capacitor
60-CGA1A2X7R1E222K030BA
2200PF 25V Capacitor 60-CGA1A2X7R1E222K030BA
CAP CER 2200PF 25V X7R 0201 Product overview: CGA1A2X7R1E222K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E222K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 25V X7R 0201 Product overview: CGA1A2X7R1E222K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E222K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12093-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12093-1-ND
Ceramic Capacitors 445-12093-1-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12093-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12093-2-ND
Ceramic Capacitors 445-12093-2-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12093-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12093-6-ND
Ceramic Capacitors 445-12093-6-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 2200Pf, 25V, 10%, X7R, 0201; Capacitance Tdk - 68AC4441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 25V, 10%, X7R, 0201; Capacitance Tdk
68AC4441
Cap, 2200Pf, 25V, 10%, X7R, 0201; Capacitance Tdk 68AC4441
CAP, 2200PF, 25V, 10%, X7R, 0201; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 25V, 10%, X7R, 0201; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2X7R1E222K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1E222K030BA
Ceramic Capacitors CGA1A2X7R1E222K030BA
CAP CER 2200PF 25V X7R 0201

CAP CER 2200PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1E222K030BA 60-CGA1A2X7R1E222K030BA 445-12093-1-ND 445-12093-6-ND 68AC4441 CGA1A2X7R1E222K030BA
Product Name Multilayer Ceramic Chip Capacitor 2200PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 25V, 10%, X7R, 0201; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers