TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1E102K030BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 66W7965, features a capacitance of 1nF and a rated voltage of 25V. It is constructed in a 0201 inch package size, which is suitable for surface mount applications. This capacitor utilizes X7R dielectric material, providing stable capacitance over a temperature range of -55°C to +125°C with a tolerance of ±15%. The product is compliant with RoHS standards, ensuring it is free from hazardous substances. It is designed for use in automotive electronic equipment and applications requiring high reliability. The capacitor's monolithic structure contributes to its mechanical strength and reliability, while its low equivalent series resistance (ESR) and low equivalent series inductance (ESL) enhance its performance in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 66W7965, features a capacitance of 1nF and a rated voltage of 25V. It is constructed in a 0201 inch package size, which is suitable for surface mount applications. This capacitor utilizes X7R dielectric material, providing stable capacitance over a temperature range of -55°C to +125°C with a tolerance of ±15%. The product is compliant with RoHS standards, ensuring it is free from hazardous substances. It is designed for use in automotive electronic equipment and applications requiring high reliability. The capacitor's monolithic structure contributes to its mechanical strength and reliability, while its low equivalent series resistance (ESR) and low equivalent series inductance (ESL) enhance its performance in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1E102K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1E102K030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1E102K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12085-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12085-6-ND
Ceramic Capacitors 445-12085-6-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12085-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12085-1-ND
Ceramic Capacitors 445-12085-1-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12085-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12085-2-ND
Ceramic Capacitors 445-12085-2-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 25V Capacitor
60-CGA1A2X7R1E102K030BA
1000PF 25V Capacitor 60-CGA1A2X7R1E102K030BA
CAP CER 1000PF 25V X7R 0201 Product overview: CGA1A2X7R1E102K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E102K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V X7R 0201 Product overview: CGA1A2X7R1E102K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E102K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2X7R1E102K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1E102K030BA
Ceramic Capacitors CGA1A2X7R1E102K030BA
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Supplier's Site Datasheet
Mlcc,0201,x7R,25V,1Nf,0.3Mm / Tape And Reel Rohs Compliant Tdk - 66W7965 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0201,x7R,25V,1Nf,0.3Mm / Tape And Reel Rohs Compliant Tdk
66W7965
Mlcc,0201,x7R,25V,1Nf,0.3Mm / Tape And Reel Rohs Compliant Tdk 66W7965
MLCC,0201,X7R,25V,1n F,0.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,0201,X7R,25V,1nF,0.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1E102K030BA 445-12085-6-ND 445-12085-1-ND 60-CGA1A2X7R1E102K030BA CGA1A2X7R1E102K030BA 66W7965
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1000PF 25V Capacitor Ceramic Capacitors Mlcc,0201,x7R,25V,1Nf,0.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers