TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1C681K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1C681K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1C681K030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1C681K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
680PF 16V Capacitor
60-CGA1A2X7R1C681K030BA
680PF 16V Capacitor 60-CGA1A2X7R1C681K030BA
CAP CER 680PF 16V X7R 0201 Product overview: CGA1A2X7R1C681K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C681K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 680PF 16V X7R 0201 Product overview: CGA1A2X7R1C681K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C681K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12083-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12083-1-ND
Ceramic Capacitors 445-12083-1-ND
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12083-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12083-6-ND
Ceramic Capacitors 445-12083-6-ND
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12083-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12083-2-ND
Ceramic Capacitors 445-12083-2-ND
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1C681K030BA 60-CGA1A2X7R1C681K030BA 445-12083-1-ND 445-12083-6-ND
Product Name Multilayer Ceramic Chip Capacitor 680PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details