The product is a 4.7 pF MLCC capacitor with a rated voltage of 50V, compliant with AEC-Q200 standards, making it suitable for automotive applications. It features a C0G temperature characteristic, which operates effectively within a temperature range of -55°C to 125°C with a temperature coefficient of ±30 ppm/°C. The capacitor is housed in a compact 0201 package, with dimensions of 0.60 mm x 0.30 mm x 0.30 mm, and has a minimum insulation resistance of 10 GΩ. The capacitance tolerance is ±0.25 pF, and it has a minimum Q factor of 494. This component is also RoHS compliant, ensuring it meets environmental regulations.
CAP CER 4.7PF 50V C0G 0201 Product overview: CGA1A2C0G1H4R7C030BA
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, AEC-Q200, 4.7PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
CAPACITORS CERAMIC, 4.7PF, 50V, 0.25PF, C0G, 0201[0603]; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA1A2C0G1H4R7C030BA | 445-9057-6-ND | 445-9057-2-ND | 29AJ4494 | 07W9051 |
| Product Name | 4.7PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 4.7Pf, 50V, Mlcc, 0201 Rohs Compliant Tdk | Capacitors Ceramic, 4.7Pf, 50V, 0.25Pf, C0G, 0201[0603]; Capacitance Tdk |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.70E-6 microF | 4.70E-6 microF |