TDK Corporation Ceramic Capacitors CGA1A2C0G1H220J030BA

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9013-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9013-1-ND
Ceramic Capacitors 445-9013-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9013-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9013-6-ND
Ceramic Capacitors 445-9013-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9013-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9013-2-ND
Ceramic Capacitors 445-9013-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
22PF 50V Capacitor
60-CGA1A2C0G1H220J030BA
22PF 50V Capacitor 60-CGA1A2C0G1H220J030BA
CAP CER 22PF 50V C0G 0201 Product overview: CGA1A2C0G1H220J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H220J03 0BA can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V C0G 0201 Product overview: CGA1A2C0G1H220J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H220J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1447058 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447058
MLCCs - Multilayer Ceramic Capacitors 1447058
TDK CGA1A2C0G1H220J030BA

TDK CGA1A2C0G1H220J030BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447335 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447335
MLCCs - Multilayer Ceramic Capacitors 1447335
TDK CGA1A2C0G1H220J030BA

TDK CGA1A2C0G1H220J030BA

Supplier's Site
Capacitors Ceramic, 22Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk - 07W9046 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 22Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk
07W9046
Capacitors Ceramic, 22Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk 07W9046
CAPACITORS CERAMIC, 22PF, 5%, 50V, C0G, 0201[0603], FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CAPACITORS CERAMIC, 22PF, 5%, 50V, C0G, 0201[0603], FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-9013-1-ND 445-9013-6-ND 60-CGA1A2C0G1H220J030BA 1447058 07W9046
Product Name Ceramic Capacitors Ceramic Capacitors 22PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic, 22Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details