TDK Corporation Ceramic Capacitors CGA1A2C0G1H180J030BA

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9054-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9054-1-ND
Ceramic Capacitors 445-9054-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9054-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9054-2-ND
Ceramic Capacitors 445-9054-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9054-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9054-6-ND
Ceramic Capacitors 445-9054-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1447057 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447057
MLCCs - Multilayer Ceramic Capacitors 1447057
TDK CGA1A2C0G1H180J030BA

TDK CGA1A2C0G1H180J030BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447333 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447333
MLCCs - Multilayer Ceramic Capacitors 1447333
TDK CGA1A2C0G1H180J030BA

TDK CGA1A2C0G1H180J030BA

Supplier's Site
Singapore, Singapore
18PF 50V Capacitor
60-CGA1A2C0G1H180J030BA
18PF 50V Capacitor 60-CGA1A2C0G1H180J030BA
CAP CER 18PF 50V C0G 0201 Product overview: CGA1A2C0G1H180J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H180J03 0BA can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G 0201 Product overview: CGA1A2C0G1H180J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H180J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2C0G1H180J030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2C0G1H180J030BA
Ceramic Capacitors CGA1A2C0G1H180J030BA
CAP CER 18PF 50V C0G 0201

CAP CER 18PF 50V C0G 0201

Supplier's Site Datasheet
Capacitors Ceramic, 18Pf, 5%, 50V, C0G, 0201[0603]; Capacitance Tdk - 07W9044 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 18Pf, 5%, 50V, C0G, 0201[0603]; Capacitance Tdk
07W9044
Capacitors Ceramic, 18Pf, 5%, 50V, C0G, 0201[0603]; Capacitance Tdk 07W9044
CAPACITORS CERAMIC, 18PF, 5%, 50V, C0G, 0201[0603]; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

CAPACITORS CERAMIC, 18PF, 5%, 50V, C0G, 0201[0603]; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk - 41AH1883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk
41AH1883
Cap, 18Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk 41AH1883
CAP, 18PF, 50V, 5%, C0G/NP0, 0201; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 18PF, 50V, 5%, C0G/NP0, 0201; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-9054-1-ND 445-9054-6-ND 1447057 60-CGA1A2C0G1H180J030BA CGA1A2C0G1H180J030BA 07W9044 41AH1883
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 18PF 50V Capacitor Ceramic Capacitors Capacitors Ceramic, 18Pf, 5%, 50V, C0G, 0201[0603]; Capacitance Tdk Cap, 18Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details