TDK Corporation MLCCs - Multilayer Ceramic Capacitors CGA1A2C0G1H150J030BA

Description
TDK CGA1A2C0G1H150J030BA
Request a Quote Datasheet
Description
TDK CGA1A2C0G1H150J030BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1447331 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447331
MLCCs - Multilayer Ceramic Capacitors 1447331
TDK CGA1A2C0G1H150J030BA

TDK CGA1A2C0G1H150J030BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447055
MLCCs - Multilayer Ceramic Capacitors 1447055
TDK CGA1A2C0G1H150J030BA

TDK CGA1A2C0G1H150J030BA

Supplier's Site
Ceramic Capacitors - 445-9025-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9025-2-ND
Ceramic Capacitors 445-9025-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9025-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9025-1-ND
Ceramic Capacitors 445-9025-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9025-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9025-6-ND
Ceramic Capacitors 445-9025-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
15PF 50V Capacitor
60-CGA1A2C0G1H150J030BA
15PF 50V Capacitor 60-CGA1A2C0G1H150J030BA
CAP CER 15PF 50V C0G 0201 Product overview: CGA1A2C0G1H150J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H150J03 0BA can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G 0201 Product overview: CGA1A2C0G1H150J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1H150J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic, 15Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk - 07W9043 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 15Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk
07W9043
Capacitors Ceramic, 15Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk 07W9043
CAPACITORS CERAMIC, 15PF, 5%, 50V, C0G, 0201[0603], FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CAPACITORS CERAMIC, 15PF, 5%, 50V, C0G, 0201[0603], FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk - 41AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk
41AH1882
Cap, 15Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk 41AH1882
CAP, 15PF, 50V, 5%, C0G/NP0, 0201; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 50V, 5%, C0G/NP0, 0201; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1447331 445-9025-2-ND 445-9025-6-ND 60-CGA1A2C0G1H150J030BA 07W9043 41AH1882
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 15PF 50V Capacitor Capacitors Ceramic, 15Pf, 5%, 50V, C0G, 0201[0603], Full Reel; Capacitance Tdk Cap, 15Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk
Technology Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers