TDK Corporation 82PF 25V Capacitor CGA1A2C0G1E820J030BA

Description
CAP CER 82PF 25V C0G 0201 Product overview: CGA1A2C0G1E820J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E820J03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 82PF 25V C0G 0201 Product overview: CGA1A2C0G1E820J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E820J03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82PF 25V Capacitor
60-CGA1A2C0G1E820J030BA
82PF 25V Capacitor 60-CGA1A2C0G1E820J030BA
CAP CER 82PF 25V C0G 0201 Product overview: CGA1A2C0G1E820J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E820J03 0BA can be used for catalog matching and distributor lookup.

CAP CER 82PF 25V C0G 0201 Product overview: CGA1A2C0G1E820J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E820J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9036-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9036-1-ND
Ceramic Capacitors 445-9036-1-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9036-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9036-6-ND
Ceramic Capacitors 445-9036-6-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9036-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9036-2-ND
Ceramic Capacitors 445-9036-2-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors Ceramic, 82Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk - 07W9035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 82Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk
07W9035
Capacitors Ceramic, 82Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk 07W9035
CAPACITORS CERAMIC, 82PF, 5%, 25V, C0G, 0201[0603]; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

CAPACITORS CERAMIC, 82PF, 5%, 25V, C0G, 0201[0603]; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA1A2C0G1E820J030BA 445-9036-1-ND 445-9036-6-ND 07W9035
Product Name 82PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic, 82Pf, 5%, 25V, C0G, 0201[0603]; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers