TDK U.S.A. Corporation Ceramic Capacitors CGA1A2C0G1E3R3C030BA

Description
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9045-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9045-6-ND
Ceramic Capacitors 445-9045-6-ND
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9045-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9045-2-ND
Ceramic Capacitors 445-9045-2-ND
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9045-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9045-1-ND
Ceramic Capacitors 445-9045-1-ND
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3PF 25V Capacitor
60-CGA1A2C0G1E3R3C030BA
3.3PF 25V Capacitor 60-CGA1A2C0G1E3R3C030BA
CAP CER 3.3PF 25V C0G 0201 Product overview: CGA1A2C0G1E3R3C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E3R3C03 0BA can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 25V C0G 0201 Product overview: CGA1A2C0G1E3R3C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E3R3C030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic, 3.3Pf, 25V, 0.25Pf, C0G, 0201[0603]; Capacitance Tdk - 07W9027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 3.3Pf, 25V, 0.25Pf, C0G, 0201[0603]; Capacitance Tdk
07W9027
Capacitors Ceramic, 3.3Pf, 25V, 0.25Pf, C0G, 0201[0603]; Capacitance Tdk 07W9027
CAPACITORS CERAMIC, 3.3PF, 25V, 0.25PF, C0G, 0201[0603]; Capacitance:3.3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CAPACITORS CERAMIC, 3.3PF, 25V, 0.25PF, C0G, 0201[0603]; Capacitance:3.3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-9045-6-ND 445-9045-2-ND 60-CGA1A2C0G1E3R3C030BA 07W9027
Product Name Ceramic Capacitors Ceramic Capacitors 3.3PF 25V Capacitor Capacitors Ceramic, 3.3Pf, 25V, 0.25Pf, C0G, 0201[0603]; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details