TDK Corporation Ceramic Capacitors CGA1A2C0G1E090D030BA

Description
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12052-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12052-6-ND
Ceramic Capacitors 445-12052-6-ND
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12052-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12052-1-ND
Ceramic Capacitors 445-12052-1-ND
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12052-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12052-2-ND
Ceramic Capacitors 445-12052-2-ND
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
9PF 25V Capacitor
60-CGA1A2C0G1E090D030BA
9PF 25V Capacitor 60-CGA1A2C0G1E090D030BA
CAP CER 9PF 25V C0G 0201 Product overview: CGA1A2C0G1E090D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E090D03 0BA can be used for catalog matching and distributor lookup.

CAP CER 9PF 25V C0G 0201 Product overview: CGA1A2C0G1E090D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E090D030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 9Pf, 25V, C0G/np0, 0201; Capacitance Tdk - 41AH1867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9Pf, 25V, C0G/np0, 0201; Capacitance Tdk
41AH1867
Cap, 9Pf, 25V, C0G/np0, 0201; Capacitance Tdk 41AH1867
CAP, 9PF, 25V, C0G/NP0, 0201; Capacitance:9pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 9PF, 25V, C0G/NP0, 0201; Capacitance:9pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-12052-6-ND 445-12052-1-ND 60-CGA1A2C0G1E090D030BA 41AH1867
Product Name Ceramic Capacitors Ceramic Capacitors 9PF 25V Capacitor Cap, 9Pf, 25V, C0G/np0, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details