TDK Corporation 8PF 25V Capacitor CGA1A2C0G1E080D030BA

Description
CAP CER 8PF 25V C0G 0201 Product overview: CGA1A2C0G1E080D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E080D03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8PF 25V C0G 0201 Product overview: CGA1A2C0G1E080D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E080D03 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8PF 25V Capacitor
60-CGA1A2C0G1E080D030BA
8PF 25V Capacitor 60-CGA1A2C0G1E080D030BA
CAP CER 8PF 25V C0G 0201 Product overview: CGA1A2C0G1E080D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E080D03 0BA can be used for catalog matching and distributor lookup.

CAP CER 8PF 25V C0G 0201 Product overview: CGA1A2C0G1E080D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2C0G1E080D030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12051-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12051-2-ND
Ceramic Capacitors 445-12051-2-ND
8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12051-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12051-1-ND
Ceramic Capacitors 445-12051-1-ND
8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12051-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12051-6-ND
Ceramic Capacitors 445-12051-6-ND
8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 8Pf, 25V, C0G/np0, 0201; Capacitance Tdk - 41AH1866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 25V, C0G/np0, 0201; Capacitance Tdk
41AH1866
Cap, 8Pf, 25V, C0G/np0, 0201; Capacitance Tdk 41AH1866
CAP, 8PF, 25V, C0G/NP0, 0201; Capacitance:8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 8PF, 25V, C0G/NP0, 0201; Capacitance:8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0201,c0G,25V,8Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk - 97W8219 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0201,c0G,25V,8Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk
97W8219
Mlcc,0201,c0G,25V,8Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk 97W8219
MLCC,0201,C0G,25V,8p F,0.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,0201,C0G,25V,8pF,0.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2C0G1E080D030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2C0G1E080D030BA
Ceramic Capacitors CGA1A2C0G1E080D030BA
CAP CER 8PF 25V C0G 0201

CAP CER 8PF 25V C0G 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA1A2C0G1E080D030BA 445-12051-2-ND 445-12051-6-ND 41AH1866 97W8219 CGA1A2C0G1E080D030BA
Product Name 8PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 8Pf, 25V, C0G/np0, 0201; Capacitance Tdk Mlcc,0201,c0G,25V,8Pf,0.3Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details