TDK U.S.A. Corporation Ceramic Capacitors CGA1A1X7T0G104M030BC

Description
0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA1A1X7T0G104M030BCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA1A1X7T0G104M030BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA1A1X7T0G104M030BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Singapore, Singapore
0.1UF 4V Capacitor
60-CGA1A1X7T0G104M030BC
0.1UF 4V Capacitor 60-CGA1A1X7T0G104M030BC
CAP CER 0.1UF 4V X7T Product overview: CGA1A1X7T0G104M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A1X7T0G104M03 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 4V X7T Product overview: CGA1A1X7T0G104M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A1X7T0G104M030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A1X7T0G104M030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A1X7T0G104M030BC
Ceramic Capacitors CGA1A1X7T0G104M030BC
CAP CER 0.1UF 4V X7T

CAP CER 0.1UF 4V X7T

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Tdk - 29AJ4487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Tdk
29AJ4487
Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Tdk 29AJ4487
CAP, AEC-Q200, 0.1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA1A1X7T0G104M030BCDKR-ND 445-CGA1A1X7T0G104M030BCTR-ND 60-CGA1A1X7T0G104M030BC CGA1A1X7T0G104M030BC 29AJ4487
Product Name Ceramic Capacitors Ceramic Capacitors Connectors,Interconnects 0.1UF 4V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0201 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.2200 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details