TDK Corporation Multilayer Ceramic Chip Capacitor CEU3E2X7R1H103K080AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU3E2X7R1H103K080AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU3E2X7R1H103K080AE
Multilayer Ceramic Chip Capacitor CEU3E2X7R1H103K080AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-7846-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7846-2-ND
Ceramic Capacitors 445-7846-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7846-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7846-1-ND
Ceramic Capacitors 445-7846-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7846-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7846-6-ND
Ceramic Capacitors 445-7846-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-CEU3E2X7R1H103K080AE
10000PF 50V Capacitor 60-CEU3E2X7R1H103K080AE
CAP CER 10000PF 50V X7R 0603 Product overview: CEU3E2X7R1H103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU3E2X7R1H103K08 0AE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0603 Product overview: CEU3E2X7R1H103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU3E2X7R1H103K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk - 04X3140 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk
04X3140
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk 04X3140
CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CEU Series - Soft Termination RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CEU Series - Soft Termination RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603, Full Reel; Capacitance Tdk - 65T7423 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603, Full Reel; Capacitance Tdk
65T7423
Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603, Full Reel; Capacitance Tdk 65T7423
CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, X7R, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CEU3E2X7R1H103K080AE 445-7846-2-ND 445-7846-6-ND 60-CEU3E2X7R1H103K080AE 04X3140
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitor, 0.01Uf, 50V, X7R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details