TDK U.S.A. Corporation Ceramic Capacitors - CD85-B2GA221KYNS CD85-B2GA221KYNS

Description
Manufacturer: TDK Corporation Win Source Part Number: 866171-CD85-B2GA221K YNS Series: CD Operating Temperature Range: -25°C ~ 125°C Features: 220 pF ±10% 250V Ceramic Capacitor B Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 445-2404, CD85B2GA221KYNS
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 866171-CD85-B2GA221K YNS Series: CD Operating Temperature Range: -25°C ~ 125°C Features: 220 pF ±10% 250V Ceramic Capacitor B Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 445-2404, CD85B2GA221KYNS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD85-B2GA221KYNS - 866171-CD85-B2GA221KYNS - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD85-B2GA221KYNS
866171-CD85-B2GA221KYNS
Ceramic Capacitors - CD85-B2GA221KYNS 866171-CD85-B2GA221KYNS
Manufacturer: TDK Corporation Win Source Part Number: 866171-CD85-B2GA221K YNS Series: CD Operating Temperature Range: -25°C ~ 125°C Features: 220 pF ±10% 250V Ceramic Capacitor B Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 445-2404, CD85B2GA221KYNS

Manufacturer: TDK Corporation
Win Source Part Number: 866171-CD85-B2GA221KYNS
Series: CD
Operating Temperature Range: -25°C ~ 125°C
Features: 220 pF ±10% 250V Ceramic Capacitor B Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 445-2404, CD85B2GA221KYNS

Buy Now Datasheet
Ceramic Capacitors - 445-2404-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2404-ND
Ceramic Capacitors 445-2404-ND
220pF ±10% 250V Ceramic Capacitor B Radial, Disc

220pF ±10% 250V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
220PF Capacitor
60-CD85-B2GA221KYNS
220PF Capacitor 60-CD85-B2GA221KYNS
CAP CER 220PF 250VAC RADIAL Product overview: CD85-B2GA221KYNS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD85-B2GA221KYNS can be used for catalog matching and distributor lookup.

CAP CER 220PF 250VAC RADIAL Product overview: CD85-B2GA221KYNS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD85-B2GA221KYNS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD85-B2GA221KYNS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD85-B2GA221KYNS
Ceramic Capacitors CD85-B2GA221KYNS
CAP CER 220PF 250VAC RADIAL

CAP CER 220PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 866171-CD85-B2GA221KYNS 445-2404-ND 60-CD85-B2GA221KYNS CD85-B2GA221KYNS
Product Name Ceramic Capacitors - CD85-B2GA221KYNS Ceramic Capacitors 220PF Capacitor Ceramic Capacitors
Operating Temperature -25 to 125 C (-13 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1210J3K00120JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers