CAP CER 1500PF 440VAC Z5U RADIAL Product overview: CD80ZU2GA152MYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD80ZU2GA152MYVKA
1500pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc
CAP CER 1500PF 440VAC Z5U RADIAL
CAP CER 1500PF 440VAC Z5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CD80ZU2GA152MYVKA | CD80ZU2GA152MYVKA-ND | 769-CD80ZU2GA152MYVKA | CD80ZU2GA152MYVKA |
| Product Name | 1500PF Capacitor | Ceramic Capacitors | CAP CER 1500PF 440VAC Z5U RADIAL | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |