TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CD80ZU2GA152MYGKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CD80ZU2GA152MYGKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CD80ZU2GA152MYGKA
Disc Type Multilayer Ceramic Capacitor CD80ZU2GA152MYGKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CD80ZU2GA152MYGKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD80ZU2GA152MYGKA-ND
Ceramic Capacitors CD80ZU2GA152MYGKA-ND
1500pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD80ZU2GA152MYGKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD80ZU2GA152MYGKA
Ceramic Capacitors CD80ZU2GA152MYGKA
CAP CER 1500PF 440VAC Z5U RADIAL

CAP CER 1500PF 440VAC Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CD80ZU2GA152MYGKA CD80ZU2GA152MYGKA-ND CD80ZU2GA152MYGKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details