TDK Corporation Ceramic Capacitors CD75-B2GA331KYVKA

Description
330pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD75-B2GA331KYVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD75-B2GA331KYVKA-ND
Ceramic Capacitors CD75-B2GA331KYVKA-ND
330pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD75-B2GA331KYVKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD75-B2GA331KYVKA
Ceramic Capacitors CD75-B2GA331KYVKA
CAP CER 330PF 440VAC RADIAL

CAP CER 330PF 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CD75-B2GA331KYVKA-ND CD75-B2GA331KYVKA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details