TDK Corporation Ceramic Capacitors CD70-B2GA221KYVKA

Description
220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD70-B2GA221KYVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD70-B2GA221KYVKA-ND
Ceramic Capacitors CD70-B2GA221KYVKA-ND
220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
220PF Capacitor - 60-CD70-B2GA221KYVKA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220PF Capacitor
60-CD70-B2GA221KYVKA
220PF Capacitor 60-CD70-B2GA221KYVKA
CAP CER 220PF 440VAC RADIAL Product overview: CD70-B2GA221KYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD70-B2GA221KYVKA can be used for catalog matching and distributor lookup.

CAP CER 220PF 440VAC RADIAL Product overview: CD70-B2GA221KYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD70-B2GA221KYVKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD70-B2GA221KYVKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD70-B2GA221KYVKA
Ceramic Capacitors CD70-B2GA221KYVKA
CAP CER 220PF 440VAC RADIAL

CAP CER 220PF 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CD70-B2GA221KYVKA-ND 60-CD70-B2GA221KYVKA CD70-B2GA221KYVKA
Product Name Ceramic Capacitors 220PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details