Mid Voltage (100 to 630V), Safety Standard Approved
220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Win Source Part Number: 1360419-CD70-B2GA221
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CD
Package: Bulk
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked
CAP CER 220PF 440VAC RADIAL Product overview: CD70-B2GA221KYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD70-B2GA221KYNKA
CAP CER 220PF 440VAC RADIAL
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD70-B2GA221KYNKA | 445-15836-ND | 1360419-CD70-B2GA221KYNKA | 60-CD70-B2GA221KYNKA | CD70-B2GA221KYNKA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 220PF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | High Voltage Capacitor | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |