Mid Voltage (100 to 630V), Safety Standard Approved
150pF ±10% 250V Ceramic Capacitor B Radial, Disc
CAP CER 150PF 250VAC RADIAL
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD70-B2GA151KYGKA | CD70-B2GA151KYGKA-ND | CD70-B2GA151KYGKA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | High Voltage Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF |