15pF ±5% 400V Ceramic Capacitor SL Radial, Disc
CAP CER 15PF 400V SL RADIAL
CAP CER 15PF 400V SL RADIAL
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD45SL2GA150J-NKA-ND | CD45SL2GA150J-NKA | CD45SL2GA150J-NKA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | High Voltage Capacitor | Safety | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |