680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
CAP CER 680PF 440VAC RADIAL
CAP CER 680PF 440VAC RADIAL Product overview: CD45-E2GA681M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA681M-VKA
Win Source Part Number: 1360572-CD45-E2GA681
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CD
Package: Tape & Box (TB)
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 680 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.256" Dia (6.50mm)
Height - Seated (Max): 0.413" (10.50mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
CAP CER 680PF 440VAC RADIAL
CAP CER 680PF 440VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-CD45-E2GA681M-VKATB-ND | 60-CD45-E2GA681M-VKA | 1360572-CD45-E2GA681M-VKA | 769-CD45-E2GA681M-VKA | CD45-E2GA681M-VKA |
| Product Name | Ceramic Capacitors | 680PF Capacitor | Capacitors - Ceramic Capacitors | CAP CER 680PF 440VAC RADIAL | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | High Voltage Capacitor | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |